☰
UA5M15MPE
UA5M15MPE
Discontinued at Digi-Key
Description:  MMIC PRESCALER EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   UA5M15MPE Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14480
UA5M15MPE Specification
Specification
Part No
UA5M15MPE
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
5GHz ~ 18GHz
Supplied Contents
UA5M15MP
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much