☰
TUNAG003
TUNAG003
Active
Description:  MODULE MEMS COMPASS I2C CM1020
Manufacturer:  Microchip Technology
Datasheet:   TUNAG003 Datasheet
History Price: Active
In Stock: 27900
TUNAG003 Specification
Specification
Part No
TUNAG003
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Unagi
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Digital Compass
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
2.7V ~ 4V
Embedded
Yes
Supplied Contents
Board(s)
Utilized IC / Part
CM1020
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!