☰
TREV-MCP010
TREV-MCP010
Active
Description:  PICAXE PICAXE-08M2 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   TREV-MCP010 Datasheet
History Price: Active
In Stock: 32780
TREV-MCP010 Specification
Specification
Part No
TREV-MCP010
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PICAXE
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
PICAXE
Utilized IC / Part
PICAXE-08M2
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much