☰
TPG100004-G3
TPG100004-G3
Active
Description:  4-CHANNEL PRODUCTION GANG PROGRA
Manufacturer:  Microchip Technology
History Price: $1994.39
In Stock: 26250
TPG100004-G3 Specification
Specification
Part No
TPG100004-G3
Category
Programmers, Emulators, and Debuggers
Manufacturer
Microchip Technology
Series
Softlog
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
PIC Micro? MCU
Contents
Board(s)
TPG100004-G3 Related Parts
TPG100001-G3
TPG100001-G3
Microchip Technology
ICSP PRODUCTION PROGRAMMER
TPG100002
TPG100002
Microchip Technology
PROGRAMMER ICSP ICP2-DP SOFTLOG
TPG100002-G3
TPG100002-G3
Microchip Technology
ICSP PRODUCTION PROGRAMMER
TPG100005-G3
TPG100005-G3
Microchip Technology
4-CHANNEL PRODUCTION GANG PROGRA
TPG100006-G3
TPG100006-G3
Microchip Technology
DS ICSP SECURE PRODUCTION GANG P
TPG100007-G3
TPG100007-G3
Microchip Technology
DS ICSP SECURE PRODUCTION GANG P
TPG100009
TPG100009
Microchip Technology
PROGRAMMER ICSP ICP2PORT SOFTLOG
TPG100009-G3
TPG100009-G3
Microchip Technology
SOFTLOG ICP2PORT(G3) PORTABLE IN
TPG100010
TPG100010
Microchip Technology
PROGRAMMER ICSP ICP2PORT-P SOFT
TPG100011-G3
TPG100011-G3
Microchip Technology
SOFTLOG ICP2PORT(G3)-PX PORTABLE
TPG100012
TPG100012
Microchip Technology
PROGRAMMER ICP2-DPX
TPG100012-G3
TPG100012-G3
Microchip Technology
DPX ICSP PRODUCTION PROGRAMMER
TPG100004-G3 Compare Parts
  • TPG100004-G3 vs TPG100017
  • TPG100004-G3 vs TPG100016-G3
  • TPG100004-G3 vs TPG100016
  • TPG100004-G3 vs TPG100015-G3
  • TPG100004-G3 vs TPG100013-G3
  • TPG100004-G3 vs TPG100012-G3
  • TPG100004-G3 vs TPG100012
  • TPG100004-G3 vs TPG100011-G3
  • TPG100004-G3 vs TPG100010
  • TPG100004-G3 vs TPG100009-G3
  • TPG100004-G3 vs TPG100009
  • TPG100004-G3 vs TPG100007-G3
  • TPG100004-G3 vs TPG100006-G3
  • TPG100004-G3 vs TPG100005-G3
  • TPG100004-G3 vs TPG100002-G3
  • TPG100004-G3 vs TPG100002
  • TPG100004-G3 vs TPG100001-G3
  • TPG100004-G3 vs TPGPRM8-2
  • TPG100004-G3 vs TPG1LG01
  • TPG100004-G3 vs TPG1FR03
  • TPG100004-G3 vs TPG1FR02
  • TPG100004-G3 vs TPG100015
  • TPG100004-G3 vs TPG100014-G3
  • TPG100004-G3 vs TPG100014
  • TPG100004-G3 vs TPG100013
  • TPG100004-G3 vs TPG100011
  • TPG100004-G3 vs TPG100010-G3
  • TPG100004-G3 vs TPG100008
  • TPG100004-G3 vs TPG100007
  • TPG100004-G3 vs TPG100006
  • TPG100004-G3 vs TPG100005
  • TPG100004-G3 vs TPG100004
  • TPG100004-G3 vs TPG100001
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!