☰
TPDCPLD1
TPDCPLD1
Obsolete
Description:  KIT DEVELOPMENT CPLD BARTEK
Manufacturer:  Microchip Technology
Datasheet:   TPDCPLD1 Datasheet
History Price: Obsolete
In Stock: 47280
TPDCPLD1 Specification
Specification
Part No
TPDCPLD1
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
MAX? 7000A
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CPLD
For Use With/Related Products
EPM7128A
Platform
Bartek MAX 7000A CPLD
Contents
Board(s), Cable(s), Accessories
TPDCPLD1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!