☰
TDKXGS16
TDKXGS16
Obsolete
Description:  XGS 16-BIT PIC24 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   TDKXGS16 Datasheet
History Price: Obsolete
In Stock: 5840
TDKXGS16 Specification
Specification
Part No
TDKXGS16
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
PIC
Platform
XGS 16-Bit
Utilized IC / Part
PIC24
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories, PICkit? 2 Programmer
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.