☰
TDKEZW5-DEV
TDKEZW5-DEV
Active
Description:  KIT DEV CCS EZ WEB 5V
Manufacturer:  Microchip Technology
Datasheet:   TDKEZW5-DEV Datasheet
History Price: Active
In Stock: 47300
TDKEZW5-DEV Specification
Specification
Part No
TDKEZW5-DEV
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
EZ Web Lynx
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend