☰
TDKEZ915
TDKEZ915
Obsolete
Description:  KIT DEVELOPMENT EZLINK
Manufacturer:  Microchip Technology
Datasheet:   TDKEZ915 Datasheet
History Price: Obsolete
In Stock: 17920
TDKEZ915 Specification
Specification
Part No
TDKEZ915
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
E-Z-LINK
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
434MHz, 868MHz, 915MHz
Supplied Contents
-
Type
Board(s)
TDKEZ915 Compare Parts
  • TDKEZ915 vs TDK5100-TDA5220_434_5
  • TDKEZ915 vs TDK5100F-TDA5220_434_5
  • TDKEZ915 vs TDKEZWIFI-DEV
  • TDKEZ915 vs TDK5101F-TDA5221_315_5
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.