Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology TDGL001
TDGL001
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
CEREBOT 32MX4 PIC32MX460F512
Manufacturer:
Microchip Technology
Datasheet:
TDGL001 Datasheet
History Price: Obsolete
In Stock: 28510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TDGL001 Specification
Specification
Part No
TDGL001
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M4K?
Platform
Cerebot 32MX4
Utilized IC / Part
PIC32MX460F512
Mounting Type
Fixed
Contents
Board(s)
TDGL001 Related Parts
TDGL002
Microchip Technology
CHIPKIT UNO32 PIC32MX320F128
TDGL003
Microchip Technology
CHIPKIT MAX32 PIC32MX795F512
TDGL007
Microchip Technology
BOARD MOTOR CTRL DSPIC337128MC
TDGL008
Microchip Technology
CEREBOT MX3CK PIC32MX320F128
TDGL009
Microchip Technology
CEREBOT MX4CK PIC32MX460F512
TDGL010
Microchip Technology
CEREBOT MX7CK PIC32MX795F512
TDGL017
Microchip Technology
CHIPKIT UC32 PIC32MX340F512
TDGL019
Microchip Technology
CHIPKIT DP32 PIC32MX250F128B
TDGL022
Microchip Technology
UDB PIC32MX360F512L EVAL BRD
TDGL004
Microchip Technology
CEREBOT MX7 PIC32MX795F512L
TDGL001 Compare Parts
TDGL001 vs TDGL019
TDGL001 vs TDGL017
TDGL001 vs TDGL010
TDGL001 vs TDGL009
TDGL001 vs TDGL008
TDGL001 vs TDGL007
TDGL001 vs TDGL003
TDGL001 vs TDGL002
TDGL001 vs TDGL004
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described