☰
TCHIP010
TCHIP010
Obsolete
Description:  FUBARINO SD PIC32MX795F512H
Manufacturer:  Microchip Technology
Datasheet:   TCHIP010 Datasheet
History Price: Obsolete
In Stock: 15640
TCHIP010 Specification
Specification
Part No
TCHIP010
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M4K?
Platform
Fubarino? SD
Utilized IC / Part
PIC32MX795F512H
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you