☰
TCHIP005
TCHIP005
Active
Description:  CHIPKIT LENNY PIC32MX270F256D
Manufacturer:  Microchip Technology
Datasheet:   TCHIP005 Datasheet
History Price: $44.87
In Stock: 36980
TCHIP005 Specification
Specification
Part No
TCHIP005
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M4K?
Platform
chipKIT? Lenny
Utilized IC / Part
PIC32MX270F256D
Mounting Type
Fixed
Contents
Board(s)
TCHIP005 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you