☰
SOT23-3EV-VREG
SOT23-3EV-VREG
Active
Description:  BOARD EVAL VOLT REG SOT23-3
Manufacturer:  Microchip Technology
History Price: $47.72333
In Stock: 39200
SOT23-3EV-VREG Specification
Specification
Part No
SOT23-3EV-VREG
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Type
-
Board Type
Partially Populated
Supplied Contents
Board(s)
Utilized IC / Part
SOT-23-3 Package
SOT23-3EV-VREG PDF Datasheet
SOT23-3EV-VREG Compare Parts
  • SOT23-3EV-VREG vs SOT23-5EV-VREG
  • SOT23-3EV-VREG vs SOT223-5EV-VREG
  • SOT23-3EV-VREG vs SOT223-3EV-VREG
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks