☰
PS5163
PS5163
Obsolete
Description:  MODULE BATTERY MGR W/LED DISPLAY
Manufacturer:  Microchip Technology
Datasheet:   PS5163 Datasheet
History Price: Obsolete
In Stock: 47500
PS5163 Specification
Specification
Part No
PS5163
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Monitor
Embedded
-
Utilized IC / Part
PS501
Primary Attributes
-
Supplied Contents
Board(s)
PS5163 PDF Datasheet
PS5163 Compare Parts
  • PS5163 vs PS5164
  • PS5163 vs PS5162EV
  • PS5163 vs PS5100EV
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect