Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology PKSERIAL-SPI1
PKSERIAL-SPI1
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEMO PICKIT SERIAL SPI
Manufacturer:
Microchip Technology
Datasheet:
PKSERIAL-SPI1 Datasheet
History Price: $55.46
In Stock: 14720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PKSERIAL-SPI1 Specification
Specification
Part No
PKSERIAL-SPI1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
SPI Devices
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PICkit? 1
Primary Attributes
SPI ADC, DAC, Digital Pot, EEPROM, I/O Expander, Temp Sensor, PGA
Supplied Contents
Board(s)
PKSERIAL-SPI1 PDF Datasheet
PKSERIAL-SPI1 Datasheet
Click and Download: PKSERIAL-SPI1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Antoine Picard
France
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend