Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology PD70201EVB25F-5
PD70201EVB25F-5
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
POE PD MODULE
Manufacturer:
Microchip Technology
Datasheet:
PD70201EVB25F-5 Datasheet
History Price: $336.01
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PD70201EVB25F-5 Specification
Specification
Part No
PD70201EVB25F-5
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
Voltage - Output
25 W
Current - Output
5V
Voltage - Input
5A
Regulator Topology
-
Frequency - Switching
Flyback
Board Type
100kHz ~ 500kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
PD70201
PD70201EVB25F-5 Related Parts
PD70101EVB15F-5
Microchip Technology
POE PD MODULE
PD70201EVB25F-12
Microchip Technology
POE PD MODULE
PD70201EVB25F-D-5
Microchip Technology
IEEE802.3AT/BT TYPE 2 PD COMPACT
PD70201EVB47F
Microchip Technology
POE PD MODULE
PD70101EVB-12GHN-C
Microsemi Corporation
POE PD MODULE
PD70101EVB13GFASTB
Microsemi Corporation
POE PD MODULE
PD70101EVB13GFASTS
Microsemi Corporation
POE PD MODULE
PD70101EVB15F-12
Microchip Technology
POE PD MODULE
PD70101EVB3F
Microchip Technology
POE PD MODULE
PD70101EVB6F
Microchip Technology
POE PD MODULE
PD70201EVB25F-3
Microchip Technology
POE PD MODULE
PD70201EVB25FW-3
Microchip Technology
POE PD MODULE
PD70201EVB25F-5 Compare Parts
PD70201EVB25F-5 vs PD70201EVB25F-D-5
PD70201EVB25F-5 vs PD70201EVB25F-12
PD70201EVB25F-5 vs PD70101EVB15F-5
PD70201EVB25F-5 vs PD70201EVB-U-25F-5
PD70201EVB25F-5 vs PD70201EVB25FW-3
PD70201EVB25F-5 vs PD70201EVB25F-3
PD70201EVB25F-5 vs PD70101EVB6F
PD70201EVB25F-5 vs PD70101EVB3F
PD70201EVB25F-5 vs PD70101EVB15F-12
PD70201EVB25F-5 vs PD70101EVB13GFASTS
PD70201EVB25F-5 vs PD70101EVB13GFASTB
PD70201EVB25F-5 vs PD70101EVB-12GHN-C
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****