☰
MXSIGDM
MXSIGDM
Active
Description:  BOARD DEMO PICTAIL MIXED SIGNAL
Manufacturer:  Microchip Technology
Datasheet:   MXSIGDM Datasheet
History Price: Active
In Stock: 3290
MXSIGDM Specification
Specification
Part No
MXSIGDM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
PICtail?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
DAC
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
-
Primary Attributes
3 ADCs, 3 DACs, 2 Voltage References, 5V LDO
Supplied Contents
Board(s)
MXSIGDM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.