☰
MSLB9061FC
MSLB9061FC
Obsolete
Description:  LED BCKLT DVR MOD 6CH I2C QFN
Manufacturer:  Microchip Technology
Datasheet:   MSLB9061FC Datasheet
History Price: Obsolete
In Stock: 13320
MSLB9061FC Specification
Specification
Part No
MSLB9061FC
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
6, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
3.3V ~ 28V
Supplied Contents
Board(s)
Utilized IC / Part
MSL1061
MSLB9061FC PDF Datasheet
MSLB9061FC Related Parts
MSLB9061
MSLB9061
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061BC
MSLB9061BC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061BG
MSLB9061BG
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061BH
MSLB9061BH
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061CC
MSLB9061CC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061CF
MSLB9061CF
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061CG
MSLB9061CG
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061DA
MSLB9061DA
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061DB
MSLB9061DB
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061DC
MSLB9061DC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061EC
MSLB9061EC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061FA
MSLB9061FA
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061FC Compare Parts
  • MSLB9061FC vs MSLB9082FGD
  • MSLB9061FC vs MSLB9082FGC
  • MSLB9061FC vs MSLB9082FGB
  • MSLB9061FC vs MSLB9082FGA
  • MSLB9061FC vs MSLB9082FAB
  • MSLB9061FC vs MSLB9082ECB
  • MSLB9061FC vs MSLB9082DHF
  • MSLB9061FC vs MSLB9082DHB
  • MSLB9061FC vs MSLB9082DGF
  • MSLB9061FC vs MSLB9082DGD
  • MSLB9061FC vs MSLB9082DGC
  • MSLB9061FC vs MSLB9082DGB
  • MSLB9061FC vs MSLB9082DGA
  • MSLB9061FC vs MSLB9082DCB
  • MSLB9061FC vs MSLB9082DBB
  • MSLB9061FC vs MSLB9082DAB
  • MSLB9061FC vs MSLB9082CGF
  • MSLB9061FC vs MSLB9082CGE
  • MSLB9061FC vs MSLB9082CFB
  • MSLB9061FC vs MSLB9082CCB
  • MSLB9061FC vs MSLB9082BHB
  • MSLB9061FC vs MSLB9082BGB
  • MSLB9061FC vs MSLB9082BCB
  • MSLB9061FC vs MSLB9082
  • MSLB9061FC vs MSLB9061FO
  • MSLB9061FC vs MSLB9061FD
  • MSLB9061FC vs MSLB9061FD
  • MSLB9061FC vs MSLB9061FB
  • MSLB9061FC vs MSLB9061FA
  • MSLB9061FC vs MSLB9061EC
  • MSLB9061FC vs MSLB9061DC
  • MSLB9061FC vs MSLB9061DB
  • MSLB9061FC vs MSLB9061DA
  • MSLB9061FC vs MSLB9061CG
  • MSLB9061FC vs MSLB9061CF
  • MSLB9061FC vs MSLB9061CC
  • MSLB9061FC vs MSLB9061BH
  • MSLB9061FC vs MSLB9061BG
  • MSLB9061FC vs MSLB9061BC
  • MSLB9061FC vs MSLB9061
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.