Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Microchip Technology MPF300-VIDEO-KIT-NS
MPF300-VIDEO-KIT-NS
Active
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
POLARFIRE IMAGING AND VIDEO KIT
Manufacturer:
Microchip Technology
Datasheet:
MPF300-VIDEO-KIT-NS Datasheet
History Price: $1302.65
In Stock: 32895
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPF300-VIDEO-KIT-NS Specification
Specification
Part No
MPF300-VIDEO-KIT-NS
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
PolarFire?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
MPF300
Platform
PolarFire SoC FPGA Video
Contents
Board(s), Cable(s), Power Supply, Accessories
MPF300-VIDEO-KIT-NS PDF Datasheet
MPF300-VIDEO-KIT-NS Datasheet
Click and Download: MPF300-VIDEO-KIT-NS Datasheet
MPF300-VIDEO-KIT-NS Related Parts
MPF300-EVAL-KIT
Microchip Technology
POLARFIRE EVALUATION KIT
MPF300-EVAL-KIT-ES
Microchip Technology
POLARFIRE EVALUATION KIT
MPF300-SPLASH-KIT
Microchip Technology
POLARFIRE SPLASH KIT WITH A MPF3
MPF300-SPLASH-KIT-ES
Microchip Technology
POLARFIRE SPLASH KIT WITH A MPF3
MPF300-VIDEO-KIT
Microchip Technology
POLARFIRE IMAGING AND VIDEO KIT
MPFS250-VIDEO-KIT
Microchip Technology
EVAL BOARD FOR MPFS250
MPFS-ICICLE-KIT-ES
Microchip Technology
POLARFIRE SOC FPGA ICICLE KIT
MPFS250-VIDEO-KIT-ES
Microchip Technology
EVAL BOARD FOR MPFS250 ES
MPFS-ICICLE-KIT-ES-FP5
Microchip Technology
DEVELOPMENT KIT
MPF300-VIDEO-KIT-NS Compare Parts
MPF300-VIDEO-KIT-NS vs MPFS250-VIDEO-KIT
MPF300-VIDEO-KIT-NS vs MPF300-VIDEO-KIT
MPF300-VIDEO-KIT-NS vs MPF300-SPLASH-KIT-ES
MPF300-VIDEO-KIT-NS vs MPF300-SPLASH-KIT
MPF300-VIDEO-KIT-NS vs MPF300-EVAL-KIT-ES
MPF300-VIDEO-KIT-NS vs MPF300-EVAL-KIT
MPF300-VIDEO-KIT-NS vs MPFS-ICICLE-KIT-ES-FP5
MPF300-VIDEO-KIT-NS vs MPFS250-VIDEO-KIT-ES
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund