☰
MICRF229-433-EV
MICRF229-433-EV
Obsolete
Description:  EVAL BOARD FOR MICRF229
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 2365
MICRF229-433-EV Specification
Specification
Part No
MICRF229-433-EV
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver
For Use With/Related Products
433.92MHz
Supplied Contents
MICRF229
Type
Board(s)
MICRF229-433-EV PDF Datasheet
MICRF229-433-EV Related Parts
MICRF112-315-EV
MICRF112-315-EV
Microchip Technology
EVAL BOARD FOR MICRF112 315MHZ
MICRF112-433-EV
MICRF112-433-EV
Microchip Technology
EVAL BOARD UHF ASK/FSK TRANSMIT
MICRF113-315-EV
MICRF113-315-EV
Microchip Technology
EVAL BOARD FOR MICRF113 315MHZ
MICRF113-433-EV
MICRF113-433-EV
Microchip Technology
EVAL BOARD FOR MICRF113 433MHZ
MICRF211-315-EV
MICRF211-315-EV
Microchip Technology
EVAL BOARD 315MHZ RCVR MICRF211
MICRF211-433-EV
MICRF211-433-EV
Microchip Technology
EVAL BOARD 433MHZ RCVR MICRF211
MICRF219A-315-EV
MICRF219A-315-EV
Microchip Technology
EVAL BOARD FOR MICRF219A
MICRF219A-433-EV
MICRF219A-433-EV
Microchip Technology
EVAL BOARD FOR MICRF219A
MICRF220-315-EV
MICRF220-315-EV
Microchip Technology
EVAL BOARD FOR MICRF220
MICRF220-433-EV
MICRF220-433-EV
Microchip Technology
EVAL BOARD FOR MICRF220
MICRF300-315 EV
MICRF300-315 EV
Microchip Technology
EVAL BOARD FOR MICRF300
MICRF300-433 EV
MICRF300-433 EV
Microchip Technology
EVAL BOARD FOR MICRF300
MICRF229-433-EV Description
The Microchip Technology MICRF229-433-EV is an advanced RF (radio frequency) transceiver evaluation board designed for 433 MHz applications. It is part of Microchip%27s MICRF229 series, which is known for its efficient communication capabilities and flexibility in various wireless applications. This evaluation board is particularly useful for developers looking to prototype and test wireless systems in a range of environments.

## Key Specifications:

- Frequency Range: The MICRF229-433-EV operates specifically at a frequency of 433 MHz, a commonly used band for short-range communications, including remote controls, home automation, and industrial applications.

- Modulation Techniques: The device supports various modulation schemes, including Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK), allowing flexibility in communication protocols.

- Data Rate: It offers a configurable data rate ranging from 1.2 kbps to 10 kbps, making it suitable for low-power, low-data-rate applications.

- Power Supply Voltage: The evaluation board operates from a supply voltage of 2.0V to 3.6V, which allows compatibility with a wide range of power sources, including batteries.

- Operating Current: The typical current consumption during transmission is around 10 mA, while in receiving mode, it is about 15 mA. This low power consumption is ideal for battery-powered applications.

- Receiver Sensitivity: The MICRF229-433-EV features high receiver sensitivity, typically around -100 dBm, allowing reliable communication even in challenging environments.

- Range: Depending on the antenna used and environmental factors, the operating range can exceed 100 meters, making it suitable for a variety of applications, from home automation to industrial remote control systems.

## Features:

1. Integrated Circuit Design: The MICRF229 chip is highly integrated, minimizing the need for external components. This integration helps reduce PCB size and complexity.

2. Configurable Settings: The evaluation board includes configurable settings via a microcontroller, allowing users to tailor the operation of the transceiver to specific application needs.

3. Low Power Operation: Designed for battery efficiency, the MICRF229-433-EV includes sleep modes that significantly reduce power consumption during idle times.

4. Easy-to-Use Interface: The evaluation board provides a user-friendly interface, making it easy for developers to test and prototype wireless applications without extensive prior experience in RF design.

5. Development Support: The MICRF229-433-EV is compatible with various development platforms, allowing for easy integration into existing projects and supporting rapid prototyping.

## Applications:

The Microchip Technology MICRF229-433-EV is suitable for a variety of applications, including:

- Remote Controls: Ideal for wireless remote control systems in consumer electronics, such as TVs and audio equipment.

- Home Automation: Used in smart home applications for controlling lighting, heating, and security systems wirelessly.

- Industrial Automation: Suitable for wireless sensors and control devices in industrial environments, enabling efficient communication without complex wiring.

- Wireless Sensor Networks: Employed in sensor networks where low power and long-range communication are essential for monitoring and data collection.

- Health Monitoring Systems: Used in wearable health devices that require reliable wireless communication for data transmission.

## Summary:

The Microchip Technology MICRF229-433-EV is a versatile and efficient evaluation board designed for 433 MHz wireless communication applications. With its configurable data rates, low power consumption, and high sensitivity, it provides an excellent platform for developers to prototype and test a variety of wireless solutions. The integrated design and user-friendly interface facilitate rapid development, making it an ideal choice for applications in consumer electronics, home automation, industrial automation, and beyond. Whether for academic research or commercial product development, the MICRF229-433-EV serves as a reliable foundation for exploring RF communication technologies.
MICRF229-433-EV Compare Parts
  • MICRF229-433-EV vs MICRF505DEV1
  • MICRF229-433-EV vs MICRF300-915 EV
  • MICRF229-433-EV vs MICRF300-433 EV
  • MICRF229-433-EV vs MICRF300-315 EV
  • MICRF229-433-EV vs MICRF220-433-EV
  • MICRF229-433-EV vs MICRF220-315-EV
  • MICRF229-433-EV vs MICRF219A-433-EV
  • MICRF229-433-EV vs MICRF219A-315-EV
  • MICRF229-433-EV vs MICRF211-433-EV
  • MICRF229-433-EV vs MICRF211-315-EV
  • MICRF229-433-EV vs MICRF113-433-EV
  • MICRF229-433-EV vs MICRF113-315-EV
  • MICRF229-433-EV vs MICRF112-433-EV
  • MICRF229-433-EV vs MICRF112-315-EV
  • MICRF229-433-EV vs MICRF506DEV1
  • MICRF229-433-EV vs MICRF501EVAL1
  • MICRF229-433-EV vs MICRF230-433-EV
  • MICRF229-433-EV vs MICRF221-915-EV
  • MICRF229-433-EV vs MICRF221-868-EV
  • MICRF229-433-EV vs MICRF218-433 WB EV
  • MICRF229-433-EV vs MICRF218-433 NB EV
  • MICRF229-433-EV vs MICRF218-315 WB EV
  • MICRF229-433-EV vs MICRF218-315 NB EV
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!