Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology MIC94300YMT-EV
MIC94300YMT-EV
Discontinued at Digi-Key
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR MIC94300MT
Manufacturer:
Microchip Technology
Datasheet:
MIC94300YMT-EV Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC94300YMT-EV Specification
Specification
Part No
MIC94300YMT-EV
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
Ripple Blocker?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Distribution Switch (Load Switch)
Embedded
No
Utilized IC / Part
MIC94300
Primary Attributes
1.8V ~ 3.6V Input Voltage
Supplied Contents
Board(s)
MIC94300YMT-EV PDF Datasheet
MIC94300YMT-EV Datasheet
Click and Download: MIC94300YMT-EV Datasheet
MIC94300YMT-EV Related Parts
MIC1344YFT-EV
Microchip Technology
EVAL BOARD MIC1344YFT
MIC2039-05AYM6-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC2039-05AYMT-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC2039-1AYMT-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC4604YM-EV
Microchip Technology
EVAL 85V HALF BRIDGE MOSFET DRVR
MIC4604YMT-EV
Microchip Technology
EVAL 85V HALF BRIDGE MOSFET DRVR
MIC4605-1YM-EV
Microchip Technology
EVAL-BOARD MIC4605-1YM
MIC4605-2YM-EV
Microchip Technology
EVAL-BOARD MIC4605-2YM
MIC94161YCS-EV
Microchip Technology
EVAL BOARD HIGH SIDE LOAD SWITCH
MIC94305YMT-EV
Microchip Technology
EVAL BOARD HIGH SIDE LOAD SWITCH
MIC95410YFL-EV
Microchip Technology
EVAL BOARD FOR MIC95410YFL
MIC2039-1AYM6-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC94300YMT-EV Compare Parts
MIC94300YMT-EV vs MIC94305YMT-EV
MIC94300YMT-EV vs MIC94161YCS-EV
MIC94300YMT-EV vs MIC4605-2YM-EV
MIC94300YMT-EV vs MIC4605-1YM-EV
MIC94300YMT-EV vs MIC4604YMT-EV
MIC94300YMT-EV vs MIC4604YM-EV
MIC94300YMT-EV vs MIC2039-1AYMT-EV
MIC94300YMT-EV vs MIC2039-05AYMT-EV
MIC94300YMT-EV vs MIC2039-05AYM6-EV
MIC94300YMT-EV vs MIC1344YFT-EV
MIC94300YMT-EV vs MIC94300YCS-EV
MIC94300YMT-EV vs MIC94050-EV
MIC94300YMT-EV vs MIC5060YML-EV
MIC94300YMT-EV vs MIC4606-2YML-EV
MIC94300YMT-EV vs MIC4606-1YML-EV
MIC94300YMT-EV vs MIC4605-2YMT-EV
MIC94300YMT-EV vs MIC4605-1YMT-EV
MIC94300YMT-EV vs MIC2788-XYMT-EV
MIC94300YMT-EV vs MIC2039-1AYM6-EV
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.