☰
MIC3287-24YML-EV
MIC3287-24YML-EV
Discontinued at Digi-Key
Description:  BOARD EVAL FOR MIC3287-24YML
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 29920
MIC3287-24YML-EV Specification
Specification
Part No
MIC3287-24YML-EV
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.8V ~ 6.5V
Supplied Contents
Board(s)
Utilized IC / Part
MIC3287
MIC3287-24YML-EV PDF Datasheet
MIC3287-24YML-EV Related Parts
MIC2287-3-LED-EV
MIC2287-3-LED-EV
Microchip Technology
BOARD EVAL MIC2287 15V OVP
MIC2287-6-LED-EV
MIC2287-6-LED-EV
Microchip Technology
BOARD EVAL MIC2287 34V OVP
MIC2870YFT-EV
MIC2870YFT-EV
Microchip Technology
EVAL BOARD 1.5A 2CH LED DRIVER
MIC2289-3-LED-EV
MIC2289-3-LED-EV
Microchip Technology
EVAL BOARD FOR MIC2289
MIC2293-6-LED-EV
MIC2293-6-LED-EV
Microchip Technology
EVAL BOARD FOR MIC2293
MIC2297-42YML-EV
MIC2297-42YML-EV
Microchip Technology
BOARD EVAL FOR MIC2297-42YML
MIC3230ML-BOOST-EV
MIC3230ML-BOOST-EV
Microchip Technology
EVALUATION BOARD
MIC3287-24YD6 EV
MIC3287-24YD6 EV
Microchip Technology
EVAL BOARD FOR MIC3287
MIC4812YMME-EV
MIC4812YMME-EV
Microchip Technology
EVAL BOARD MIC4812YMME
MIC3287-24YML-EV Compare Parts
  • MIC3287-24YML-EV vs MIC2287-6-LED-EV
  • MIC3287-24YML-EV vs MIC2287-3-LED-EV
  • MIC3287-24YML-EV vs MIC4812YMME-EV
  • MIC3287-24YML-EV vs MIC3287-24YD6 EV
  • MIC3287-24YML-EV vs MIC3230ML-BOOST-EV
  • MIC3287-24YML-EV vs MIC2297-42YML-EV
  • MIC3287-24YML-EV vs MIC2293-6-LED-EV
  • MIC3287-24YML-EV vs MIC2289-3-LED-EV
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks