Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology MIC28304-2-5V-EV
MIC28304-2-5V-EV
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR 5V MIC28304-2
Manufacturer:
Microchip Technology
Datasheet:
MIC28304-2-5V-EV Datasheet
History Price: $25
In Stock: 32240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC28304-2-5V-EV Specification
Specification
Part No
MIC28304-2-5V-EV
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
Hyper Speed Control?, SuperSwitcher II?
Packaging
Box,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
3A
Voltage - Input
4.5V ~ 70V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MIC28304-2
Power - Output
-
MIC28304-2-5V-EV PDF Datasheet
MIC28304-2-5V-EV Datasheet
Click and Download: MIC28304-2-5V-EV Datasheet
MIC28304-2-5V-EV Related Parts
MIC2103YML-10A-EV
Microchip Technology
BOARD EVAL BUCK REG MIC2103YML
MIC2205YML-EV
Microchip Technology
EVAL BOARD 2MHZ SYNC BUCK REG
MIC2206-1.8YML-EV
Microchip Technology
EVAL BOARD 2MHZ SYNC BUCK REG
MIC2207YML-EV
Microchip Technology
EVAL BOARD 2MHZ SYNC BUCK REG
MIC2208YML-EV
Microchip Technology
EVAL BOARD 1MHZ BUCK REG MIC2208
MIC22205YML-EV
Microchip Technology
EVAL BOARD 2A SYNC BUCK REG
MIC2224YML-EV
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
MIC22405YML-EV
Microchip Technology
BOARD EVAL FOR MIC22405YML
MIC2253-06YML-EV
Microchip Technology
EVAL BOARD HIGH EFF BOOST REG
MIC22705YML-EV
Microchip Technology
BOARD EVAL FOR MIC22705YML
MIC23153YMT-EV
Microchip Technology
BOARD EVAL FOR MIC23153YMT
MIC23156-0YCS-EV
Microchip Technology
EVAL BOARD 1.5A SYNC BUCK REG
MIC28304-2-5V-EV Compare Parts
MIC28304-2-5V-EV vs MIC45208-2YMP-EV
MIC28304-2-5V-EV vs MIC45205-2YMP-EV
MIC28304-2-5V-EV vs MIC33153YHJ-EV
MIC28304-2-5V-EV vs MIC33153-4YHJ-EV
MIC28304-2-5V-EV vs MIC33050-SYHL-EV
MIC28304-2-5V-EV vs MIC33050-GYHL-EV
MIC28304-2-5V-EV vs MIC33050-CYHL-EV
MIC28304-2-5V-EV vs MIC33050-4YHL-EV
MIC28304-2-5V-EV vs MIC2876-AYMT-EV
MIC28304-2-5V-EV vs MIC2875-AYMT-EV
MIC28304-2-5V-EV vs MIC28511-1YFL-EV
MIC28304-2-5V-EV vs MIC28510-5V-EV
MIC28304-2-5V-EV vs MIC28510-12V-EV
MIC28304-2-5V-EV vs MIC28500-2A-EV
MIC28304-2-5V-EV vs MIC28304-1-5V-EV
MIC28304-2-5V-EV vs MIC28304-1-12V-EV
MIC28304-2-5V-EV vs MIC26950YJL-EV
MIC28304-2-5V-EV vs MIC26903YJL-EV
MIC28304-2-5V-EV vs MIC26901YJL-EV
MIC28304-2-5V-EV vs MIC26603YJL-EV
MIC28304-2-5V-EV vs MIC26601YJL-EV
MIC28304-2-5V-EV vs MIC261203YJL-EV
MIC28304-2-5V-EV vs MIC261201YJL-EV
MIC28304-2-5V-EV vs MIC24085AYML-EV
MIC28304-2-5V-EV vs MIC23603YML-EV
MIC28304-2-5V-EV vs MIC23451-AAAYFL-EV
MIC28304-2-5V-EV vs MIC23450-AAAYML-EV
MIC28304-2-5V-EV vs MIC23303YML-EV
MIC28304-2-5V-EV vs MIC23250-AAYMT-EV
MIC28304-2-5V-EV vs MIC23164YMT-EV
MIC28304-2-5V-EV vs MIC23163YMT-EV
MIC28304-2-5V-EV vs MIC23158YML-EV
MIC28304-2-5V-EV vs MIC23156-0YCS-EV
MIC28304-2-5V-EV vs MIC23153YMT-EV
MIC28304-2-5V-EV vs MIC22705YML-EV
MIC28304-2-5V-EV vs MIC2253-06YML-EV
MIC28304-2-5V-EV vs MIC22405YML-EV
MIC28304-2-5V-EV vs MIC2224YML-EV
MIC28304-2-5V-EV vs MIC22205YML-EV
MIC28304-2-5V-EV vs MIC2208YML-EV
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!