Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Microchip Technology MIC2211-PSYML-EV
MIC2211-PSYML-EV
Discontinued at Digi-Key
Linear Voltage Regulator Evaluation Boards
Description:
EVAL BOARD DUAL CAP LDO
Manufacturer:
Microchip Technology
Datasheet:
MIC2211-PSYML-EV Datasheet
History Price: $20.12
In Stock: 13430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2211-PSYML-EV Specification
Specification
Part No
MIC2211-PSYML-EV
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Voltage - Output
3V, 3.3V
Current - Output
300mA, 150mA
Voltage - Input
2.25V ~ 5.5V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MIC2211
MIC2211-PSYML-EV PDF Datasheet
MIC2211-PSYML-EV Datasheet
Click and Download: MIC2211-PSYML-EV Datasheet
MIC2211-PSYML-EV Related Parts
MIC2210-PSYML-EV
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
MIC2212-MKYML-EV
Microchip Technology
EVAL BOARD DUAL CAP LDO
MIC2213-GNYML-EV
Microchip Technology
EVAL BOARD ADJ SEQ POWER
MIC2214-KNYML-EV
Microchip Technology
EVAL BOARD DUAL CAP LDO
MIC2215-AAABML-EV
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
MIC2215-PPMBML-EV
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
MIC2215-PPPBML-EV
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
MIC37122YM-EV
Microchip Technology
BOARD EVAL FOR MIC37122YM
MIC37122YMT-EV
Microchip Technology
BOARD EVAL FOR MIC37122YMT
MIC38150HYHL-EV
Microchip Technology
EVAL HIGH EFFICIENCY LDO REG
MIC38300HYHL-EV
Microchip Technology
EVAL HIGH EFFICIENCY LDO REG
MIC69303YML-EV
Microchip Technology
EVALUATION BOARD SUPPLY LDO
MIC2211-PSYML-EV Compare Parts
MIC2211-PSYML-EV vs MIC94355-MYMT-EV
MIC2211-PSYML-EV vs MIC94355-GYMT-EV
MIC2211-PSYML-EV vs MIC94355-FYMT-EV
MIC2211-PSYML-EV vs MIC94355-4YMT-EV
MIC2211-PSYML-EV vs MIC94325YMT-EV
MIC2211-PSYML-EV vs MIC94310-GYMT-EV
MIC2211-PSYML-EV vs MIC69303YML-EV
MIC2211-PSYML-EV vs MIC38300HYHL-EV
MIC2211-PSYML-EV vs MIC38150HYHL-EV
MIC2211-PSYML-EV vs MIC37122YMT-EV
MIC2211-PSYML-EV vs MIC37122YM-EV
MIC2211-PSYML-EV vs MIC2215-PPPBML-EV
MIC2211-PSYML-EV vs MIC2215-PPMBML-EV
MIC2211-PSYML-EV vs MIC2215-AAABML-EV
MIC2211-PSYML-EV vs MIC2214-KNYML-EV
MIC2211-PSYML-EV vs MIC2213-GNYML-EV
MIC2211-PSYML-EV vs MIC2212-MKYML-EV
MIC2211-PSYML-EV vs MIC2210-PSYML-EV
MIC2211-PSYML-EV vs MIC94310-GYCS-EV
MIC2211-PSYML-EV vs MIC69502WR-EV
MIC2211-PSYML-EV vs MIC69302WR-EV
MIC2211-PSYML-EV vs MIC5387-GMMYMT-EV
MIC2211-PSYML-EV vs MIC5353-3.3YMT EV
MIC2211-PSYML-EV vs MIC5353-2.8YMT EV
MIC2211-PSYML-EV vs MIC5353-1.8YMT EV
MIC2211-PSYML-EV vs MIC5308-1.8YMT-EV
MIC2211-PSYML-EV vs MIC5264-PPYML EV
MIC2211-PSYML-EV vs MIC5264-PMYML EV
MIC2211-PSYML-EV vs MIC5264-PGYML EV
MIC2211-PSYML-EV vs MIC5264-NNYML EV
MIC2211-PSYML-EV vs MIC5264-MPYML EV
MIC2211-PSYML-EV vs MIC5264-MMYML EV
MIC2211-PSYML-EV vs MIC5264-MKYML EV
MIC2211-PSYML-EV vs MIC5264-MGYML EV
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much