☰
MCP6S2XEV
MCP6S2XEV
Active
Description:  BOARD EVALUATION FOR MCP6S2X
Manufacturer:  Microchip Technology
Datasheet:   MCP6S2XEV Datasheet
History Price: $47.72
In Stock: 7370
MCP6S2XEV Specification
Specification
Part No
MCP6S2XEV
Category
Op Amp Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single, 6 - Hex
Amplifier Type
Programmable Gain
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
22V/?s
Voltage - Supply, Single/Dual
30 mA
Board Type
1 mA
Supplied Contents
2.5V ~ 5.5V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
MCP6S21, MCP6S26
Current - Output / Channel
12 MHz
MCP6S2XEV PDF Datasheet
MCP6S2XEV Related Parts
MCP651EV-VOS
MCP651EV-VOS
Microchip Technology
BOARD EVAL OP AMP MCP651
MCP6S22DM-PICTL
MCP6S22DM-PICTL
Microchip Technology
BOARD DEMO FOR MCP6S22
MCP6V01DM-VOS
MCP6V01DM-VOS
Microchip Technology
DEMO BOARD FOR MCP6V01
MCP6XXXEV-AMP1
MCP6XXXEV-AMP1
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX
MCP6XXXEV-AMP2
MCP6XXXEV-AMP2
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX
MCP6XXXEV-AMP3
MCP6XXXEV-AMP3
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX
MCP6XXXEV-AMP4
MCP6XXXEV-AMP4
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX
MCP651EV-VOS
MCP651EV-VOS
Microchip Technology
BOARD EVAL OP AMP MCP651
MCP651EV-VOS
MCP651EV-VOS
Nexperia
MCP651EV-VOS
MCP6V01RD-TCPL
MCP6V01RD-TCPL
Microchip Technology
REF DESIGN THERMCPL FOR MCP6V01
MCP6S2XEV Compare Parts
  • MCP6S2XEV vs MCP6XXXEV-AMP3
  • MCP6S2XEV vs MCP6XXXEV-AMP2
  • MCP6S2XEV vs MCP6XXXEV-AMP1
  • MCP6S2XEV vs MCP6V01DM-VOS
  • MCP6S2XEV vs MCP6S22DM-PICTL
  • MCP6S2XEV vs MCP651EV-VOS
  • MCP6S2XEV vs MCP6V01RD-TCPL
  • MCP6S2XEV vs MCP651EV-VOS
  • MCP6S2XEV vs MCP651EV-VOS
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you