☰
MCP4728EV
MCP4728EV
Active
Description:  BOARD EVAL 12BIT 4CH DAC MCP4728
Manufacturer:  Microchip Technology
Datasheet:   MCP4728EV Datasheet
History Price: $24.49
In Stock: 41680
MCP4728EV Specification
Specification
Part No
MCP4728EV
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
4
Number of Bits
12
Sampling Rate (Per Second)
-
Data Interface
I2C
DAC Type
6 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
MCP4728
MCP4728EV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description