☰
MCP4725EV
MCP4725EV
Active
Description:  BOARD EVAL FOR MCP4725
Manufacturer:  Microchip Technology
Datasheet:   MCP4725EV Datasheet
History Price: $24.49
In Stock: 42135
MCP4725EV Specification
Specification
Part No
MCP4725EV
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
1
Number of Bits
12
Sampling Rate (Per Second)
100k ~ 3.4M
Data Interface
I2C
DAC Type
6 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
MCP4725
MCP4725EV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!