☰
MCP1650DM-LED2
MCP1650DM-LED2
Obsolete
Description:  BOARD DEMO FOR MCP1650 WHITE LED
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 36000
MCP1650DM-LED2 Specification
Specification
Part No
MCP1650DM-LED2
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
15mA
Outputs and Type
1, Non-Isolated
Voltage - Output
32.4V
Features
Dimmable
Voltage - Input
2.7V ~ 4.5V
Supplied Contents
Board(s)
Utilized IC / Part
MCP1650
MCP1650DM-LED2 PDF Datasheet
MCP1650DM-LED2 Compare Parts
  • MCP1650DM-LED2 vs MCP1630RD-SALED
  • MCP1650DM-LED2 vs MCP1630DM-LED2
  • MCP1650DM-LED2 vs MCP1650DM-LED1
  • MCP1650DM-LED2 vs MCP1252DM-BKLT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!