☰
MCP1630DM-LED2
MCP1630DM-LED2
Active
Description:  BOARD DEM MCP1630 BOOST MODE LED
Manufacturer:  Microchip Technology
History Price: $73.52
In Stock: 16480
MCP1630DM-LED2 Specification
Specification
Part No
MCP1630DM-LED2
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
350mA or 700mA
Outputs and Type
1, Non-Isolated
Voltage - Output
40V
Features
Dimmable
Voltage - Input
9V ~ 16V
Supplied Contents
Board(s)
Utilized IC / Part
MCP1630
MCP1630DM-LED2 PDF Datasheet
MCP1630DM-LED2 Compare Parts
  • MCP1630DM-LED2 vs MCP1631RD-DCPC1
  • MCP1630DM-LED2 vs MCP1630RD-SALED
  • MCP1630DM-LED2 vs MCP1650DM-LED1
  • MCP1630DM-LED2 vs MCP1252DM-BKLT
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!