☰
MCP1630DM-DDBS2
MCP1630DM-DDBS2
Obsolete
Description:  EVAL BOARD FOR MCP1630
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 19920
MCP1630DM-DDBS2 Specification
Specification
Part No
MCP1630DM-DDBS2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk,Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
15V ~ 40V
Current - Output
30mA
Voltage - Input
3V ~ 5.5V
Regulator Topology
Boost
Frequency - Switching
100kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP1630
Power - Output
-
MCP1630DM-DDBS2 PDF Datasheet
MCP1630DM-DDBS2 Related Parts
MCP1256/7/8/9EV
MCP1256/7/8/9EV
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9
MCP1601EV
MCP1601EV
Microchip Technology
EVAL BOARD FOR MCP1601
MCP1603EV
MCP1603EV
Microchip Technology
BOARD EVAL BUCK CONV MCP1603
MCP1603RD-TNY
MCP1603RD-TNY
Microchip Technology
REFERENCE DESIGN FOR MCP1603
MCP1612EV
MCP1612EV
Microchip Technology
BOARD EVAL FOR MCP1612
MCP1630DM-DDBK1
MCP1630DM-DDBK1
Microchip Technology
BOARD DEMO MCP1630 BIAS SUPPLY
MCP1630DM-DDBK4
MCP1630DM-DDBK4
Microchip Technology
BOARD CONV DEMO MCP1630 TRPL-OUT
MCP1630DM-DDBS1
MCP1630DM-DDBS1
Microchip Technology
BOARD DEMO BOOST AUTO INPUT
MCP1630RD-DDBK1
MCP1630RD-DDBK1
Microchip Technology
BOARD DEMO FOR MCP1630
MCP1640EV-SBC
MCP1640EV-SBC
Microchip Technology
BOARD EVAL FOR MCP1640
MCP1640RD-4ABC
MCP1640RD-4ABC
Microchip Technology
BOARD REF DES AAAA BAT BOOST
MCP1650DM-DDSC1
MCP1650DM-DDSC1
Microchip Technology
BOARD DEMO FOR MCP1650 SEPIC
MCP1630DM-DDBS2 Compare Parts
  • MCP1630DM-DDBS2 vs MCP1640RD-4ABC
  • MCP1630DM-DDBS2 vs MCP1640EV-SBC
  • MCP1630DM-DDBS2 vs MCP1630RD-DDBK1
  • MCP1630DM-DDBS2 vs MCP1630DM-DDBS1
  • MCP1630DM-DDBS2 vs MCP1630DM-DDBK4
  • MCP1630DM-DDBS2 vs MCP1630DM-DDBK1
  • MCP1630DM-DDBS2 vs MCP1612EV
  • MCP1630DM-DDBS2 vs MCP1603RD-TNY
  • MCP1630DM-DDBS2 vs MCP1603EV
  • MCP1630DM-DDBS2 vs MCP1601EV
  • MCP1630DM-DDBS2 vs MCP1256/7/8/9EV
  • MCP1630DM-DDBS2 vs MCP1650EV
  • MCP1630DM-DDBS2 vs MCP1602EV
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.