☰
M2S-HELLO-FPGA-KIT
M2S-HELLO-FPGA-KIT
Active
Description:  HELLO FPGA DEVELOPMENT KIT
Manufacturer:  Microchip Technology
History Price: $293.42
In Stock: 35980
M2S-HELLO-FPGA-KIT Specification
Specification
Part No
M2S-HELLO-FPGA-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
SmartFusion?2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
M2S010
Platform
SmartFusion2 SoC FPGA Hello
Contents
Board(s), Cable(s), Accessories
M2S-HELLO-FPGA-KIT Compare Parts
  • M2S-HELLO-FPGA-KIT vs M2S090TS-EVAL-KIT
  • M2S-HELLO-FPGA-KIT vs M2S010-MKR-KIT
  • M2S-HELLO-FPGA-KIT vs M2S150-ADV-DEV-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend