☰
M2GL-EVAL-KIT-WO-FP4
M2GL-EVAL-KIT-WO-FP4
Active
Description:  IGLOO2 EVAL KIT WITHOUT FP4
Manufacturer:  Microchip Technology
History Price: $528.5
In Stock: 9945
M2GL-EVAL-KIT-WO-FP4 Specification
Specification
Part No
M2GL-EVAL-KIT-WO-FP4
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
IGLOO2
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
M2GL010
Platform
IGLOO2 FPGA PCIe Card
Contents
Board(s), Cable(s), Power Supply, Accessories
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described