☰
M1AFS-EMBEDDED-KIT-2
M1AFS-EMBEDDED-KIT-2
Obsolete
Description:  KIT DEV FUSION EMBEDDED M1AFS
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 4300
M1AFS-EMBEDDED-KIT-2 Specification
Specification
Part No
M1AFS-EMBEDDED-KIT-2
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
Fusion?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
M1AFS1500
Platform
Fusion FPGA Embedded
Contents
Board(s), Cable(s), Power Supply, Accessories
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend