☰
LXK3302AR010
LXK3302AR010
Active
Description:  LX3302A NANO 180-DEG ROTARY
Manufacturer:  Microchip Technology
History Price: $45.17
In Stock: 2480
LXK3302AR010 Specification
Specification
Part No
LXK3302AR010
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Position, Inductive
Sensing Range
180?
Interface
Serial
Sensitivity
-
Voltage - Supply
4V ~ 11V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LX3302A
LXK3302AR010 Related Parts
LXK3301AL003
LXK3301AL003
Microchip Technology
EVAL BOAD FOR LX3301A
LXK3301AR001
LXK3301AR001
Microchip Technology
EVAL BOARD FOR LX3301A
LXK3302AL002
LXK3302AL002
Microchip Technology
LX3302A LINEAR EVB KIT
LXK3302AL012
LXK3302AL012
Microchip Technology
LX3302A NANO 50MM LINEAR
LXK3302AR001
LXK3302AR001
Microchip Technology
LX3302A ROTARY EVB KIT
LXK3302ARD001
LXK3302ARD001
Microchip Technology
LX3302A 90 DEGREE ROTARY EVB W/
LXK3302AR010 Compare Parts
  • LXK3302AR010 vs LXK3302AR001
  • LXK3302AR010 vs LXK3302AL012
  • LXK3302AR010 vs LXK3302AL002
  • LXK3302AR010 vs LXK3301AR001
  • LXK3302AR010 vs LXK3301AL003
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery