Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology LXE3301AL003
LXE3301AL003
Active
Sensor Evaluation Boards
Description:
EVAL BOARD LINEAR LX3301A
Manufacturer:
Microchip Technology
Datasheet:
LXE3301AL003 Datasheet
History Price: $63.23
In Stock: 28210
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LXE3301AL003 Specification
Specification
Part No
LXE3301AL003
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Inductive
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
4.5V ~ 5.6V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LX3301A
LXE3301AL003 PDF Datasheet
LXE3301AL003 Datasheet
Click and Download: LXE3301AL003 Datasheet
LXE3301AL003 Related Parts
LXE3301AR001
Microchip Technology
EVAL BOARD ROTARY LX3301A
LXE3302AR001
Microchip Technology
LX3302A ROTARY EVB
LXE3302ARD001
Microchip Technology
LX3302A 90 DEGREE ROTARY EVB
LXE3302AL002
Microchip Technology
LX3302A LINEAR EVB
LXE3302AL013
Microchip Technology
LX3302A 50MM L BD W MIKROBUS
LXE3302AR008
Microchip Technology
LX3302A 120DEG R BD W MIKROBUS
LXE3302AR009
Microchip Technology
LX3302A 360DEG R BD W MIKROBUS
LXE3301AL003 Compare Parts
LXE3301AL003 vs LXE3302AR001
LXE3301AL003 vs LXE3301AR001
LXE3301AL003 vs LXE3302AR009
LXE3301AL003 vs LXE3302AR008
LXE3301AL003 vs LXE3302AL013
LXE3301AL003 vs LXE3302AL002
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described