Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology KS8995MA-EVAL
KS8995MA-EVAL
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL EXPERIMENT KS8995MA
Manufacturer:
Microchip Technology
Datasheet:
KS8995MA-EVAL Datasheet
History Price: Obsolete
In Stock: 18600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KS8995MA-EVAL Specification
Specification
Part No
KS8995MA-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet Controller (PHY and MAC)
Embedded
-
Utilized IC / Part
KS8995MA
Primary Attributes
-
Supplied Contents
Board(s)
KS8995MA-EVAL Related Parts
KS8721BT-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721BT
KS8001L-EVAL
Microchip Technology
EVAL KIT EXPERIMENTAL KS8001L
KS8695-EVAL
Microchip Technology
EVAL KIT EXPERIMENTAL KS8695
KS8695P-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8695P
KS8695P-MDP-EVAL
Microchip Technology
EVAL KIT EXPERIMENTAL KS8695PMPD
KS8695P-MMB-EVAL
Microchip Technology
BOARD EVAL MULTIMEDIA KS8695P
KS8695PX-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8695PX
KS8695X-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8695X
KS8721B-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721B
KS8721BL-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721BL
KS8721BMC-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721BMC
KS8721SL-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721SL
KS8995MA-EVAL Compare Parts
KS8995MA-EVAL vs KS8999-EVAL
KS8995MA-EVAL vs KS8997-EVAL
KS8995MA-EVAL vs KS8995X-EVAL
KS8995MA-EVAL vs KS8995XA-EVAL
KS8995MA-EVAL vs KS8995M-EVAL
KS8995MA-EVAL vs KS8995E-EVAL
KS8995MA-EVAL vs KS8993ML-EVAL
KS8995MA-EVAL vs KS8993M-EVAL
KS8995MA-EVAL vs KS8993FL-EVAL
KS8995MA-EVAL vs KS8993F-EVAL
KS8995MA-EVAL vs KS8993-EVAL
KS8995MA-EVAL vs KS8842-PMQL-EVAL
KS8995MA-EVAL vs KS8842-16MQL-EVAL
KS8995MA-EVAL vs KS8841-PMQL-EVAL
KS8995MA-EVAL vs KS8841-16MQL-EVAL
KS8995MA-EVAL vs KS8737-EVAL
KS8995MA-EVAL vs KS8721SL-EVAL
KS8995MA-EVAL vs KS8721BMC-EVAL
KS8995MA-EVAL vs KS8721BL-EVAL
KS8995MA-EVAL vs KS8721B-EVAL
KS8995MA-EVAL vs KS8695X-EVAL
KS8995MA-EVAL vs KS8695PX-EVAL
KS8995MA-EVAL vs KS8695P-MMB-EVAL
KS8995MA-EVAL vs KS8695P-MDP-EVAL
KS8995MA-EVAL vs KS8695P-EVAL
KS8995MA-EVAL vs KS8695-EVAL
KS8995MA-EVAL vs KS8001L-EVAL
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!