☰
HV9922DB1
HV9922DB1
Active
Description:  DEMO BOARD HV9922 LED
Manufacturer:  Microchip Technology
Datasheet:   HV9922DB1 Datasheet
History Price: Active
In Stock: 22730
HV9922DB1 Specification
Specification
Part No
HV9922DB1
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
50mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
80 ~ 265 VAC
Supplied Contents
Board(s)
Utilized IC / Part
HV9922
HV9922DB1 PDF Datasheet
HV9922DB1 Related Parts
HV9911DB1
HV9911DB1
Microchip Technology
DEMO BOARD
HV9911DB4
HV9911DB4
Microchip Technology
DEMO BOARD
HV9912DB1
HV9912DB1
Microchip Technology
DEMO BOARD HV9912 LED
HV9923DB1
HV9923DB1
Microchip Technology
DEMO BOARD
HV9931DB1
HV9931DB1
Microchip Technology
DEMO BOARD
HV9931DB5
HV9931DB5
Microchip Technology
DEMO BOARD
HV9922DB1 Compare Parts
  • HV9922DB1 vs HV9931DB1
  • HV9922DB1 vs HV9923DB1
  • HV9922DB1 vs HV9912DB1
  • HV9922DB1 vs HV9911DB4
  • HV9922DB1 vs HV9911DB1
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.