☰
HV264DB1
HV264DB1
Obsolete
Description:  AMPLIFER ARRAY DEMO BOARD
Manufacturer:  Microchip Technology
Datasheet:   HV264DB1 Datasheet
History Price: Obsolete
In Stock: 36440
HV264DB1 Specification
Specification
Part No
HV264DB1
Category
Op Amp Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
4 - Quad
Amplifier Type
General Purpose
Output Type
Single-Ended
Slew Rate
9V/?s
Voltage - Supply, Single/Dual
25 kHz
Board Type
3 mA
Supplied Contents
5 mA
Utilized IC / Part
4.5V ~ 5.5V, 50V ~ 200V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
HV264
HV264DB1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.