Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology GPIODM-KPLCD
GPIODM-KPLCD
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEMO LCD GPIO EXP KEYPAD
Manufacturer:
Microchip Technology
Datasheet:
GPIODM-KPLCD Datasheet
History Price: $85.15
In Stock: 15250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GPIODM-KPLCD Specification
Specification
Part No
GPIODM-KPLCD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Front Panel Controller, LCD
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
MCP23xxx
Primary Attributes
-
Supplied Contents
Board(s)
GPIODM-KPLCD PDF Datasheet
GPIODM-KPLCD Datasheet
Click and Download: GPIODM-KPLCD Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!