Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology EVK2160A
EVK2160A
Obsolete
Sensor Evaluation Boards
Description:
KIT EVAL FOR AT42QT2160-MMU
Manufacturer:
Microchip Technology
Datasheet:
EVK2160A Datasheet
History Price: Obsolete
In Stock: 2620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVK2160A Specification
Specification
Part No
EVK2160A
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
8 Buttons/Keys, Slider
Interface
I2C
Sensitivity
-
Voltage - Supply
1.8V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
AT42QT2160
EVK2160A PDF Datasheet
EVK2160A Datasheet
Click and Download: EVK2160A Datasheet
EVK2160A Related Parts
EVK1040A
Microchip Technology
KIT EVALUATION FOR AT42QT1040
EVK1060A
Microchip Technology
KIT EVAL FOR AT42QT1060-MMU
EVKT702-KNOB-Q-01A
Monolithic Power Systems
MAGALPHA MA702 ROTARY KNOB KIT
EVKT710-KNOB-Q-01A
Monolithic Power Systems
MAGALPHA MA710 ROTARY KNOB KIT
EVKT730-KNOB-Q-01A
Monolithic Power Systems
MAGALPHA MA730 ROTARY KNOB KIT
EVKT800-KNOB-Q-01A
Monolithic Power Systems
MAGALPHA MA800 ROTARY KNOB KIT
EVKT820-KNOB-Q-01A
Monolithic Power Systems
MAGALPHA MA820 ROTARY KNOB KIT
EVKT850-KNOB-Q-01A
Monolithic Power Systems
MAGALPHA MA850 ROTARY KNOB KIT
EVK75024-110-940-1
Melexis Technologies
BOARD EVAL 75024/123 TOF 110FOV
EVK75024-80-940-1
Melexis Technologies
BOARD EVAL 75024/123 TOF 90FOV
EVK75027-110-940-1
Melexis Technologies
BOARD EVAL 75027 TOF VCSEL ILLUM
EVK75123-110-850-1
Melexis Technologies
EVAL BOARD TOF 110DEG FOV
EVK2160A Compare Parts
EVK2160A vs EVKT820-KNOB-Q-01A
EVK2160A vs EVKT800-KNOB-Q-01A
EVK2160A vs EVKT730-KNOB-Q-01A
EVK2160A vs EVKT710-KNOB-Q-01A
EVK2160A vs EVKT702-KNOB-Q-01A
EVK2160A vs EVK1060A
EVK2160A vs EVK1040A
EVK2160A vs EVKITSWF-20
EVK2160A vs EVKITEWV-20
EVK2160A vs EVKITEM-20
EVK2160A vs EVKITCLP-5000
EVK2160A vs EVKITCAH-1
EVK2160A vs EVK75123-60-850-1
EVK2160A vs EVK75123-110-850-1
EVK2160A vs EVK75027-110-940-1
EVK2160A vs EVK75024-80-940-1
EVK2160A vs EVK75024-110-940-1
EVK2160A vs EVK75123-110-940-1
EVK2160A vs EVK75027-110-940-2
EVK2160A vs EVK75026-110-940-2
EVK2160A vs EVK75026-110-940-1
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.