☰
EVB-USB5807
EVB-USB5807
Active
Description:  DEMO/EVAL BOARD USB5807
Manufacturer:  Microchip Technology
Datasheet:   EVB-USB5807 Datasheet
History Price: Active
In Stock: 30360
EVB-USB5807 Specification
Specification
Part No
EVB-USB5807
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Hub
Embedded
-
Utilized IC / Part
USB5807
Primary Attributes
-
Supplied Contents
Board(s)
EVB-USB5807 PDF Datasheet
EVB-USB5807 Related Parts
EVB_RT1025WS_D0
EVB_RT1025WS_D0
Richtek
EVAL MODULE FOR RT1025WS
EVB_RT1650WSC
EVB_RT1650WSC
Richtek
EVAL MODULE FOR RT1650WSC
EVB_RT4801HWSC
EVB_RT4801HWSC
Richtek
EVAL MODULE FOR RT4801HWSC
EVB_RT9480GQW
EVB_RT9480GQW
Richtek
EVAL MODULE FOR RT9480GQW
EVB_RT9536HGQW
EVB_RT9536HGQW
Richtek
EVAL MODULE FOR RT9536HGQW
EVB_RT9742AGJ5F
EVB_RT9742AGJ5F
Richtek
EVAL MODULE FOR RT9742AGJ5F
EVB_RT9746WSC
EVB_RT9746WSC
Richtek
EVAL MODULE FOR RT9746WSC
EVB-2502
EVB-2502
Microchip Technology
BOARD EVALUATION FOR USB2502
EVB-2507
EVB-2507
Microchip Technology
BOARD EVALUATION FOR USB2507
EVB8710
EVB8710
Microchip Technology
EVALUATION BOARD FOR LAN8710
EVB8740
EVB8740
Microchip Technology
EVALUATION BOARD LAN8740/LAN8741
EVB9221-MINI
EVB9221-MINI
Microchip Technology
EVALUATION BOARD LAN9221-ABZJ
EVB-USB5807 Description
The Microchip Technology EVB-USB5807 is an evaluation board designed to facilitate the development and testing of USB applications using the USB5807 USB hub controller. This evaluation board provides a comprehensive platform for engineers and developers to explore the features and capabilities of the USB5807, which is a high-performance USB hub controller that supports USB 3.0 and USB 2.0 standards.

## Key Features

1. USB Hub Controller: The USB5807 is a 7-port USB hub controller that supports both USB 3.0 and USB 2.0 devices. It allows for the connection of multiple USB devices to a single USB host.

2. High-Speed Data Transfer: The USB5807 supports data transfer rates of up to 5 Gbps for USB 3.0 and 480 Mbps for USB 2.0, ensuring fast and efficient data communication.

3. Power Management: The evaluation board includes advanced power management features, allowing for efficient power distribution to connected devices. It supports USB power delivery specifications, enabling devices to negotiate power requirements.

4. Multiple Port Configurations: The EVB-USB5807 can be configured to support various port configurations, making it versatile for different application needs.

5. LED Indicators: The board is equipped with LED indicators that provide visual feedback on the status of the USB ports, including power status and data transfer activity.

6. USB Type-C Support: The USB5807 supports USB Type-C connections, allowing for reversible plug orientation and improved usability.

7. Firmware Development: The evaluation board is designed to support firmware development, enabling developers to customize the functionality of the USB5807 to meet specific application requirements.

## Specifications

- Controller: USB5807
- USB Ports: 7 ports (1 upstream, 6 downstream)
- USB Standard: USB 3.0 (backward compatible with USB 2.0)
- Data Transfer Rate:
- USB 3.0: Up to 5 Gbps
- USB 2.0: Up to 480 Mbps
- Power Supply:
- Input Voltage: 5V
- Power Consumption: Varies based on connected devices
- Operating Temperature: 0°C to 70°C
- Dimensions: Typically around 100mm x 80mm (exact dimensions may vary)
- Connectors:
- USB Type-A and Type-C connectors for downstream ports
- USB Type-B or Type-C connector for upstream port
- LED Indicators: Multiple LEDs for power and data transfer status
- Development Tools: Compatible with Microchip’s development tools and software for firmware development and debugging.

## Applications

The EVB-USB5807 is suitable for a wide range of applications, including:

- Consumer Electronics: Connecting multiple USB devices such as keyboards, mice, and storage devices to computers and laptops.
- Industrial Automation: Facilitating communication between USB devices in industrial settings.
- Embedded Systems: Providing USB connectivity for embedded applications requiring multiple USB ports.
- Prototyping: Allowing engineers to prototype and test USB applications before final product development.

## Conclusion

The Microchip Technology EVB-USB5807 evaluation board is a powerful tool for developers looking to leverage the capabilities of the USB5807 USB hub controller. With its support for high-speed data transfer, multiple port configurations, and advanced power management features, it provides a robust platform for developing a wide range of USB applications. Whether for consumer electronics, industrial automation, or embedded systems, the EVB-USB5807 is an essential resource for engineers and developers in the USB domain.
EVB-USB5807 Compare Parts
  • EVB-USB5807 vs EVB-USB82514
  • EVB-USB5807 vs EVB-USB7216
  • EVB-USB5807 vs EVB-USB7206
  • EVB-USB5807 vs EVB-USB7002
  • EVB-USB5807 vs EVB-USB5816
  • EVB-USB5807 vs EVB-USB5744
  • EVB-USB5807 vs EVB-USB5734
  • EVB-USB5807 vs EVB-USB4715
  • EVB-USB5807 vs EVB-USB4640
  • EVB-USB5807 vs EVB-USB3317-CP
  • EVB-USB5807 vs EVB-USB3311-CP
  • EVB-USB5807 vs EVB-USB2534BC
  • EVB-USB5807 vs EVB-USB2514Q36-BAS
  • EVB-USB5807 vs EVB-USB2514BC
  • EVB-USB5807 vs EVB-USB2513Q36-BAS
  • EVB-USB5807 vs EVB-USB2512Q36-BAS
  • EVB-USB5807 vs EVB-USB2240-IND
  • EVB-USB5807 vs EVB-SEC1210-URT
  • EVB-USB5807 vs EVB-MEC1428MECC
  • EVB-USB5807 vs EVB-MEC1418MECC
  • EVB-USB5807 vs EVB-LAN9500A-MII
  • EVB-USB5807 vs EVB-LAN9500A-LC
  • EVB-USB5807 vs EVB-LAN9355
  • EVB-USB5807 vs EVB-LAN9354
  • EVB-USB5807 vs EVB-LAN9353
  • EVB-USB5807 vs EVB-LAN9252-SPI
  • EVB-USB5807 vs EVB-LAN9252-PICTAIL
  • EVB-USB5807 vs EVB-LAN9252-HBIPLUS
  • EVB-USB5807 vs EVB-LAN9252-HBI
  • EVB-USB5807 vs EVB-LAN9252-DIGIO
  • EVB-USB5807 vs EVB-LAN9252-ADD-ON
  • EVB-USB5807 vs EVB-LAN9252-3PORT
  • EVB-USB5807 vs EVB-LAN7850
  • EVB-USB5807 vs EVB-LAN7800LC-1
  • EVB-USB5807 vs EVB-LAN7431-EDS
  • EVB-USB5807 vs EVB-LAN7430
  • EVB-USB5807 vs EVB-KSZ9897-1
  • EVB-USB5807 vs EVB-KSZ9897
  • EVB-USB5807 vs EVB-KSZ9893
  • EVB-USB5807 vs EVB-KSZ9563
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you