☰
EV84M21A
EV84M21A
Active
Description:  PIC32CXMTSH-DB
Manufacturer:  Microchip Technology
Datasheet:   EV84M21A Datasheet
History Price: $661.57
In Stock: 15920
EV84M21A Specification
Specification
Part No
EV84M21A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4F
Platform
-
Utilized IC / Part
PIC32CXMTSH
Mounting Type
Fixed
Contents
Board(s), LCD
EV84M21A Compare Parts
  • EV84M21A vs EV84C64A
  • EV84M21A vs EV81X90A
  • EV84M21A vs EV80P12A
  • EV84M21A vs EV88G73A
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much