☰
EV81X90A
EV81X90A
Active
Description:  PIC32CM JH01 CPRO
Manufacturer:  Microchip Technology
Datasheet:   EV81X90A Datasheet
History Price: $140.76
In Stock: 7720
EV81X90A Specification
Specification
Part No
EV81X90A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
PIC
Platform
PIC32CM JH01 Curiosity Pro
Utilized IC / Part
PIC32CM JH01
Mounting Type
Fixed
Contents
Board(s)
EV81X90A PDF Datasheet
EV81X90A Compare Parts
  • EV81X90A vs EV84M21A
  • EV81X90A vs EV84C64A
  • EV81X90A vs EV80P12A
  • EV81X90A vs EV88G73A
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much