☰
EV66P64A
EV66P64A
Active
Description:  MIC2133 EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   EV66P64A Datasheet
History Price: $219.35
In Stock: 38665
EV66P64A Specification
Specification
Part No
EV66P64A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 32V
Current - Output
50A
Voltage - Input
4.5V ~ 75V
Regulator Topology
Buck
Frequency - Switching
800kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MIC2133
Power - Output
-
EV66P64A PDF Datasheet
EV66P64A Related Parts
EV6001DN-01A
EV6001DN-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP6001
EV6001DN-01C
EV6001DN-01C
Monolithic Power Systems
EVALUATION BOARD FOR MP6001
EV6002DN-00A
EV6002DN-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP6002
EV6003-N-00A
EV6003-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP6003
EV6004-Q-00A
EV6004-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP6004
EV6004-Q-00B
EV6004-Q-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP6004
EV6005-K-00A
EV6005-K-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP6005
EV6005-K-00B
EV6005-K-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP6005
EV66F86A
EV66F86A
Microchip Technology
EVAL BOARD FOR MIC2132
EV69G45A
EV69G45A
Microchip Technology
MIC24066 EVB
EV66P64A Compare Parts
  • EV66P64A vs EV66F86A
  • EV66P64A vs EV6005-K-00B
  • EV66P64A vs EV6005-K-00A
  • EV66P64A vs EV6004-Q-00B
  • EV66P64A vs EV6004-Q-00A
  • EV66P64A vs EV6003-N-00A
  • EV66P64A vs EV6002DN-00A
  • EV66P64A vs EV6001DN-01C
  • EV66P64A vs EV6001DN-01A
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!