☰
EV54M59A
EV54M59A
Active
Description:  MTCH1060 EVALUATION KIT
Manufacturer:  Microchip Technology
Datasheet:   EV54M59A Datasheet
History Price: $42.84
In Stock: 22060
EV54M59A Specification
Specification
Part No
EV54M59A
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
-
Interface
Digital
Sensitivity
-
Voltage - Supply
2V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MTCH1060
EV54M59A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much