☰
EV4420-J-00A
EV4420-J-00A
Active
Description:  EVALUATION BOARD FOR MPQ4420
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 27600
EV4420-J-00A Specification
Specification
Part No
EV4420-J-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
2A
Voltage - Input
4V ~ 30V
Regulator Topology
Buck
Frequency - Switching
410kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP4420, MPQ4420
Power - Output
-
EV4420-J-00A Related Parts
EV4541-N-00A
EV4541-N-00A
Monolithic Power Systems
EVAL BOARD FOR MP4541
EV4078-S-00B
EV4078-S-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP4078
EV4415M-QB-00A
EV4415M-QB-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4415M-AE
EV4420A-J-00A
EV4420A-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4420A
EV4420H-J-01A
EV4420H-J-01A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4420H
EV4423A-Q-00A
EV4423A-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4423A
EV4423H-Q-00A
EV4423H-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4423H
EV4423-Q-00A
EV4423-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4423
EV4430-L-00A
EV4430-L-00A
Monolithic Power Systems
NRFND: FOR NEW DESIGNS, RECOMMEN
EV4431-L-00A
EV4431-L-00A
Monolithic Power Systems
NRFND: FOR NEW DESIGNS, RECOMMEN
EV4432-L-00A
EV4432-L-00A
Monolithic Power Systems
NRFND: FOR NEW DESIGNS, RECOMMEN
EV4433-L-00A
EV4433-L-00A
Monolithic Power Systems
NRFND: FOR NEW DESIGNS, RECOMMEN
EV4420-J-00A Compare Parts
  • EV4420-J-00A vs EV4581-N-00A
  • EV4420-J-00A vs EV4575-F-00A
  • EV4420-J-00A vs EV4570-F-01A
  • EV4420-J-00A vs EV4569-N-00A
  • EV4420-J-00A vs EV4561DQ-00A
  • EV4420-J-00A vs EV4560DQ-00A
  • EV4420-J-00A vs EV4560DN-00A
  • EV4420-J-00A vs EV44M28A
  • EV4420-J-00A vs EV4473-L-00A
  • EV4420-J-00A vs EV4470-L-01A
  • EV4420-J-00A vs EV4470A-L-01A
  • EV4420-J-00A vs EV4462DQ-00A
  • EV4420-J-00A vs EV4460DQ-01B
  • EV4420-J-00A vs EV4459DQT-00A
  • EV4420-J-00A vs EV4458DQT-00A
  • EV4420-J-00A vs EV4433-L-00A
  • EV4420-J-00A vs EV4432-L-00A
  • EV4420-J-00A vs EV4431-L-00A
  • EV4420-J-00A vs EV4430-L-00A
  • EV4420-J-00A vs EV4423-Q-00A
  • EV4420-J-00A vs EV4423H-Q-00A
  • EV4420-J-00A vs EV4423A-Q-00A
  • EV4420-J-00A vs EV4420H-J-01A
  • EV4420-J-00A vs EV4420A-J-00A
  • EV4420-J-00A vs EV4415M-QB-00A
  • EV4420-J-00A vs EV4078-S-00B
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos