EV4433-L-00A
EV4433-L-00A
Not For New Designs
Description:  NRFND: FOR NEW DESIGNS, RECOMMEN
Manufacturer:  Monolithic Power Systems
History Price: $36.16
In Stock: 2200
EV4433-L-00A Specification
Specification
Part No
EV4433-L-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
3A
Voltage - Input
3.3V ~ 36V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP4433, MPQ4433
Power - Output
-
EV4433-L-00A Related Parts
EV4541-N-00A
EV4541-N-00A
Monolithic Power Systems
EVAL BOARD FOR MP4541
EV4078-S-00B
EV4078-S-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP4078
EV4415M-QB-00A
EV4415M-QB-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4415M-AE
EV4420A-J-00A
EV4420A-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4420A
EV4420H-J-01A
EV4420H-J-01A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4420H
EV4420-J-00A
EV4420-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4420
EV4423A-Q-00A
EV4423A-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4423A
EV4423H-Q-00A
EV4423H-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4423H
EV4423-Q-00A
EV4423-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ4423
EV4430-L-00A
EV4430-L-00A
Monolithic Power Systems
NRFND: FOR NEW DESIGNS, RECOMMEN
EV4431-L-00A
EV4431-L-00A
Monolithic Power Systems
NRFND: FOR NEW DESIGNS, RECOMMEN
EV4432-L-00A
EV4432-L-00A
Monolithic Power Systems
NRFND: FOR NEW DESIGNS, RECOMMEN
EV4433-L-00A Compare Parts
  • EV4433-L-00A vs EV4581-N-00A
  • EV4433-L-00A vs EV4575-F-00A
  • EV4433-L-00A vs EV4570-F-01A
  • EV4433-L-00A vs EV4569-N-00A
  • EV4433-L-00A vs EV4561DQ-00A
  • EV4433-L-00A vs EV4560DQ-00A
  • EV4433-L-00A vs EV4560DN-00A
  • EV4433-L-00A vs EV44M28A
  • EV4433-L-00A vs EV4473-L-00A
  • EV4433-L-00A vs EV4470-L-01A
  • EV4433-L-00A vs EV4470A-L-01A
  • EV4433-L-00A vs EV4462DQ-00A
  • EV4433-L-00A vs EV4460DQ-01B
  • EV4433-L-00A vs EV4459DQT-00A
  • EV4433-L-00A vs EV4458DQT-00A
  • EV4433-L-00A vs EV4432-L-00A
  • EV4433-L-00A vs EV4431-L-00A
  • EV4433-L-00A vs EV4430-L-00A
  • EV4433-L-00A vs EV4423-Q-00A
  • EV4433-L-00A vs EV4423H-Q-00A
  • EV4433-L-00A vs EV4423A-Q-00A
  • EV4433-L-00A vs EV4420-J-00A
  • EV4433-L-00A vs EV4420H-J-01A
  • EV4433-L-00A vs EV4420A-J-00A
  • EV4433-L-00A vs EV4415M-QB-00A
  • EV4433-L-00A vs EV4078-S-00B
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested