☰
EV35G43A
EV35G43A
Active
Description:  MIC24067 EVB
Manufacturer:  Microchip Technology
Datasheet:   EV35G43A Datasheet
History Price: $89.76
In Stock: 12780
EV35G43A Specification
Specification
Part No
EV35G43A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 32V
Current - Output
5A
Voltage - Input
4.5V ~ 36V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MIC24067
Power - Output
-
EV35G43A Related Parts
EV3428A-L-00A
EV3428A-L-00A
Monolithic Power Systems
20V, 19A, 600KHZ, WIDE-INPUT, SY
EV3120-J-00A
EV3120-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3120
EV3209DJ-00A
EV3209DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3209
EV3212DQ-00A
EV3212DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3212
EV3213DH-00A
EV3213DH-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3213
EV3213DH-00B
EV3213DH-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP3213
EV3216DJ-00A
EV3216DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3216
EV3217DJ-00A
EV3217DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3217
EV3221-J-00A
EV3221-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3221
EV3410DJ-00A
EV3410DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3410
EV3414A-J-00A
EV3414A-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3414A
EV3414-J-00A
EV3414-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3414
EV35G43A Compare Parts
  • EV35G43A vs EV3910-K-00B
  • EV35G43A vs EV3910-K-00A
  • EV35G43A vs EV3910A-S-00A
  • EV35G43A vs EV3908DK-01A
  • EV35G43A vs EV3908DK-00C
  • EV35G43A vs EV3900DK-00F
  • EV35G43A vs EV3437-RP-00A
  • EV35G43A vs EV3432-L-00A
  • EV35G43A vs EV3431-L-00A
  • EV35G43A vs EV3430-Q-00A
  • EV35G43A vs EV3429-L-00A
  • EV35G43A vs EV3426-L-00A
  • EV35G43A vs EV3425DL-00A
  • EV35G43A vs EV3424-G-00A
  • EV35G43A vs EV3423-G-00A
  • EV35G43A vs EV3422-G-00A
  • EV35G43A vs EV3421-G-00A
  • EV35G43A vs EV3418-J-00A
  • EV35G43A vs EV3416-QH-00B
  • EV35G43A vs EV3416-J-00A
  • EV35G43A vs EV3415-G-00A
  • EV35G43A vs EV3414-J-00A
  • EV35G43A vs EV3414A-J-00A
  • EV35G43A vs EV3410DJ-00A
  • EV35G43A vs EV3221-J-00A
  • EV35G43A vs EV3217DJ-00A
  • EV35G43A vs EV3216DJ-00A
  • EV35G43A vs EV3213DH-00B
  • EV35G43A vs EV3213DH-00A
  • EV35G43A vs EV3212DQ-00A
  • EV35G43A vs EV3209DJ-00A
  • EV35G43A vs EV3120-J-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you