☰
EV31T07A
EV31T07A
Active
Description:  LX34211 100MM LINEAR EVAL KIT
Manufacturer:  Microchip Technology
Datasheet:   EV31T07A Datasheet
History Price: $192.26
In Stock: 4070
EV31T07A Specification
Specification
Part No
EV31T07A
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Linear Position
Sensing Range
100mm
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LX34211
EV31T07A Related Parts
EV39W84A
EV39W84A
Microchip Technology
LX34070 90 DEGREE ROTARY KIT
EV3479A
EV3479A
Memsic Inc
MC3479 DAUGHTER CARD
EV3630B
EV3630B
Memsic Inc
MC3630 DAUGHTER CARD
EV3635B
EV3635B
Memsic Inc
EVALUATION BOARD FOR MC3635
EV3672B
EV3672B
Memsic Inc
EVALUATION BOARD FOR MC3672
EV3416A
EV3416A
Memsic Inc
MC3416 DAUGHTER CARD
EV3419A
EV3419A
Memsic Inc
MC3419 DAUGHTER CARD
EV3635B
EV3635B
Memsic Inc
MC3635 DAUGHTER CARD
EV31T07A Compare Parts
  • EV31T07A vs EV3672B
  • EV31T07A vs EV3635B
  • EV31T07A vs EV3630B
  • EV31T07A vs EV3479A
  • EV31T07A vs EV3635B
  • EV31T07A vs EV3419A
  • EV31T07A vs EV3416A
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend