☰
EV21H18A
EV21H18A
Active
Description:  SAMA7G54 EVALUATION KIT
Manufacturer:  Microchip Technology
Datasheet:   EV21H18A Datasheet
History Price: $387.1
In Stock: 25600
EV21H18A Specification
Specification
Part No
EV21H18A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAMA7G5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A7
Platform
SAMA7G54 Eval Kit
Utilized IC / Part
SAMA7G54
Mounting Type
Fixed
Contents
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller