☰
E6248
E6248
Obsolete
Description:  BOARD EVAL QT60248-AS QMATRIX
Manufacturer:  Microchip Technology
Datasheet:   E6248 Datasheet
History Price: Obsolete
In Stock: 33600
E6248 Specification
Specification
Part No
E6248
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QMatrix?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
16 / 24 Buttons/Keys
Interface
Serial, SPI
Sensitivity
-
Voltage - Supply
3V ~ 5V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
QT60168, QT60248
E6248 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described